Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 787610-MC100E451FNG
Series: 100E
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Non-Inverted
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Current - Quiescent: 101mA
Family Name: MC100E451
Categories: Integrated Circuits (ICs)
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): sy100e451jgtr; SY100E451JC; SY100E451JCTR; SY100E451JYTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC28
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100E451FNG-ND | 787610-MC100E451FNG | MC100E451FNG | MC100E451FNG | MC100E451FNG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100E451FNG | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | ||
| Output Characteristics | Non-Inverted | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |