Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 1216598-MC100E451FN
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 100E451
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 101mA
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100E451FN-ND | 1216598-MC100E451FN | MC100E451FN | MC100E451FN | MC100E451FN |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100E451FN | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Output Characteristics | Non-Inverted | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |