onsemi Interface - Interface - Specialized - MC100E446FN MC100E446FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216597-MC100E446FN Packaging: Tube Package: 28-LCC (J-Lead) Applications: Data Management Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Interface: Differential Part Status: Obsolete(EOL) Family Name: MC100E446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E446JZ; SY100E446JCTR; SY100E446JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216597-MC100E446FN Packaging: Tube Package: 28-LCC (J-Lead) Applications: Data Management Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Interface: Differential Part Status: Obsolete(EOL) Family Name: MC100E446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E446JZ; SY100E446JCTR; SY100E446JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC100E446FN - 1216597-MC100E446FN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC100E446FN
1216597-MC100E446FN
Interface - Interface - Specialized - MC100E446FN 1216597-MC100E446FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216597-MC100E446FN Packaging: Tube Package: 28-LCC (J-Lead) Applications: Data Management Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Interface: Differential Part Status: Obsolete(EOL) Family Name: MC100E446 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E446JZ; SY100E446JCTR; SY100E446JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216597-MC100E446FN
Packaging: Tube
Package: 28-LCC (J-Lead)
Applications: Data Management
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Interface: Differential
Part Status: Obsolete(EOL)
Family Name: MC100E446
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E446JZ; SY100E446JCTR; SY100E446JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Specialized - MC100E446FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC100E446FN
Specialized MC100E446FN
Data Management Interface 28-PLCC (11.51x11.51)

Data Management Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC100E446FN
Integrated Circuits (ICs) - Interface - Specialized MC100E446FN
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1216597-MC100E446FN MC100E446FN MC100E446FN
Product Name Interface - Interface - Specialized - MC100E446FN Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers