onsemi Logic - Logic - Flip Flops - MC100E431FNR2G MC100E431FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072730-MC100E431FNR 2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 132mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072730-MC100E431FNR 2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 132mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E431FNR2G
1072730-MC100E431FNR2G
Logic - Logic - Flip Flops - MC100E431FNR2G 1072730-MC100E431FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072730-MC100E431FNR 2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 132mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072730-MC100E431FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 132mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC100E431FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet
Flip Flops - MC100E431FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E431FNR2G
Flip Flops MC100E431FNR2G
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - MC100E431FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E431FNR2G
Logic - Flip Flops MC100E431FNR2G
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100E431FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100E431FNR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100E431FNR2G
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1072730-MC100E431FNR2G MC100E431FNR2G-ND MC100E431FNR2G MC100E431FNR2G MC100E431FNR2G
Product Name Logic - Logic - Flip Flops - MC100E431FNR2G Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 1100 MHz 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Number of units in IC 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 74HC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers