onsemi Logic - Logic - Flip Flops - MC100E431FNG MC100E431FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216596-MC100E431FNG Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Current - Quiescent: 132mA Part Status: Obsolete(EOL) Family Name: MC100E431 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): SY10E431JZ; sy10e431jgtr; SY10E431JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216596-MC100E431FNG Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Current - Quiescent: 132mA Part Status: Obsolete(EOL) Family Name: MC100E431 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): SY10E431JZ; sy10e431jgtr; SY10E431JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E431FNG
1216596-MC100E431FNG
Logic - Logic - Flip Flops - MC100E431FNG 1216596-MC100E431FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1216596-MC100E431FNG Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Current - Quiescent: 132mA Part Status: Obsolete(EOL) Family Name: MC100E431 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): SY10E431JZ; sy10e431jgtr; SY10E431JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216596-MC100E431FNG
Series: 100E
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Current - Quiescent: 132mA
Part Status: Obsolete(EOL)
Family Name: MC100E431
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): SY10E431JZ; sy10e431jgtr; SY10E431JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - MC100E431FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E431FNG
Logic - Flip Flops MC100E431FNG
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - MC100E431FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E431FNG
Flip Flops MC100E431FNG
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1216596-MC100E431FNG MC100E431FNG MC100E431FNG
Product Name Logic - Logic - Flip Flops - MC100E431FNG Logic - Flip Flops Flip Flops
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
fMAX 1100 MHz 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVCH16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details