Manufacturer: ON Semiconductor
Win Source Part Number: 1072728-MC100E416FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100E416FNR2; MC100E416FNR2G; MC100E416FNG;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 37
5-Ch Differential Line Receiver, 28-Pin PLCC SMT Product overview: MC100E416FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100E416FN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1072728-MC100E416FN | 703-MC100E416FN |
| Product Name | Logic - Logic - Specialty Logic - MC100E416FN | Logic IC |
| Gate Type | Differential Receiver |