AND/NAND Gate, 100E Series, 4-Func, 2-Input, ECL, PQCC28
ECL Quad NAND Gate, 4 Circuits, 0.725ns, 5.7V, PLCC Product overview: MC100E404FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.7V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E404FNG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
Manufacturer: ON Semiconductor
Win Source Part Number: 105158-MC100E404FNG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 37
IC GATE AND/NAND QD DIFF 28-PLCC
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100E404FNG | 770-MC100E404FNG | MC100E404FNG-ND | 105158-MC100E404FNG | MC100E404FNG | MC100E404FNG |
| Product Name | Quad 5.7V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E404FNG | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NAND; NAND GATE | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate |
| Logic Family | ECL | |||||
| IC Package Type | Other; LDCC28 | Other; PLCC | Other; 28-LCC (J-Lead) | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) | |
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | ||
| Inputs | 10 | 10 | 10 | 10 |