Low Skew Clock Driver, 100E Series, 8 True Output(s), ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1216593-MC100E310FNR
Series: 100E
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 900MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: ECL, PECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100E310FN; MC100E310FNR2G; MC100E310FNG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC CLK BUFFER 2:8 900MHZ 28PLCC
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100E310FNR2 | 1216593-MC100E310FNR2 | MC100E310FNR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FNR2 | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; PECL; ECL, PECL | |
| Package Type | Surface Mount | Surface Mount; Surface Mount |