onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FN MC100E310FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216592-MC100E310FN Series: 100E Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 900MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Input: ECL, PECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: MC100E310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E310FNR2; MC100E310FNR2G; MC100E310FNG; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216592-MC100E310FN Series: 100E Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 900MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Input: ECL, PECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: MC100E310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E310FNR2; MC100E310FNR2G; MC100E310FNG; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FN
1216592-MC100E310FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FN 1216592-MC100E310FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216592-MC100E310FN Series: 100E Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 900MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Input: ECL, PECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: MC100E310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E310FNR2; MC100E310FNR2G; MC100E310FNG; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216592-MC100E310FN
Series: 100E
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 900MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: ECL, PECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: MC100E310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100E310FNR2; MC100E310FNR2G; MC100E310FNG;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
Clock Buffers, Drivers - MC100E310FN-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100E310FN-ND
Clock Buffers, Drivers MC100E310FN-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 900MHz 28-LCC (J-Lead)

Buy Now Datasheet
 - MC100E310FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100E Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1216592-MC100E310FN MC100E310FN-ND MC100E310FN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E310FN Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL ECL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 728-SI51211-A17AFMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details