onsemi Logic - Logic - Shift Registers - MC100E241FNR2 MC100E241FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129264-MC100E241FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129264-MC100E241FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100E241FNR2 - 129264-MC100E241FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E241FNR2
129264-MC100E241FNR2
Logic - Logic - Shift Registers - MC100E241FNR2 129264-MC100E241FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 129264-MC100E241FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 129264-MC100E241FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Shift Registers - MC100E241FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E241FNR2
Shift Registers MC100E241FNR2
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Shift Registers - MC100E241FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100E241FNR2
Logic - Shift Registers MC100E241FNR2
IC REGISTER SCAN 8BIT ECL 28PLCC

IC REGISTER SCAN 8BIT ECL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 129264-MC100E241FNR2 MC100E241FNR2 MC100E241FNR2
Product Name Logic - Logic - Shift Registers - MC100E241FNR2 Shift Registers Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194SCX - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details