onsemi Shift Registers MC100E241FNG

Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC100E241FNG-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100E241FNG-ND
Shift Registers MC100E241FNG-ND
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC100E241FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100E241FNG
Integrated Circuits (ICs) - Logic - Shift Registers MC100E241FNG
IC REGISTER SCAN 8BIT ECL 28PLCC

IC REGISTER SCAN 8BIT ECL 28PLCC

Supplier's Site
Sheung Wan, Hong Kong
Registers
MC100E241FNG
Registers MC100E241FNG
Registers 5V ECL 8-Bit Scannable

Registers 5V ECL 8-Bit Scannable

Buy Now Datasheet
Shift Registers - MC100E241FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E241FNG
Shift Registers MC100E241FNG
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC100E241FNG-ND MC100E241FNG MC100E241FNG MC100E241FNG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Registers Shift Registers
Register Type Universal Universal
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers