onsemi Shift Registers MC100E241FN

Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC100E241FN-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100E241FN-ND
Shift Registers MC100E241FN-ND
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Logic - Shift Registers - MC100E241FN - 134121-MC100E241FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E241FN
134121-MC100E241FN
Logic - Logic - Shift Registers - MC100E241FN 134121-MC100E241FN
Manufacturer: ON Semiconductor Win Source Part Number: 134121-MC100E241FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 134121-MC100E241FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Shift Registers - MC100E241FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E241FN
Shift Registers MC100E241FN
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC100E241FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100E241FN
Integrated Circuits (ICs) - Logic - Shift Registers MC100E241FN
IC REGISTER SCAN 8BIT ECL 28PLCC

IC REGISTER SCAN 8BIT ECL 28PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC100E241FN-ND 134121-MC100E241FN MC100E241FN MC100E241FN
Product Name Shift Registers Logic - Logic - Shift Registers - MC100E241FN Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 28-LCC (J-Lead) PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 1727-74HCS595BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details