onsemi Clock Buffers, Drivers MC100E210FNG

Description
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100E210FNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100E210FNG-ND
Clock Buffers, Drivers MC100E210FNG-ND
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Buy Now Datasheet
 - MC100E210FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNG - 787609-MC100E210FNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNG
787609-MC100E210FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNG 787609-MC100E210FNG
Manufacturer: ON Semiconductor Win Source Part Number: 787609-MC100E210FNG Series: 100E Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 700MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Input: ECL, PECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: MC100E210 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E210FNR2; MC100E210FN; MC100E210FNR2G; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 787609-MC100E210FNG
Series: 100E
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 700MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: ECL, PECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: MC100E210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100E210FNR2; MC100E210FN; MC100E210FNR2G;
Introduction Date: February 11, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100E210FNG-ND MC100E210FNG 787609-MC100E210FNG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FNG
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28346ZI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details