onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FN MC100E210FN

Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E210FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100E Series, 4 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FN
1216590-MC100E210FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FN 1216590-MC100E210FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216590-MC100E210FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MC100E210 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216590-MC100E210FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 700MHz
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MC100E210
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Clock Buffers, Drivers - MC100E210FN-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100E210FN-ND
Clock Buffers, Drivers MC100E210FN-ND
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100E210FN 1216590-MC100E210FN MC100E210FN-ND
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E210FN Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU - 910295-ADF4218LBRU - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
View Details
2 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details