onsemi Latches MC100E175FNR2

Description
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)
Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC100E175FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now
Logic - Latches - MC100E175FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC100E175FNR2
Logic - Latches MC100E175FNR2
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC100E175FNR2 MC100E175FNR2
Product Name Latches Logic - Latches
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVT16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT162373LTPA - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers