onsemi Logic - Logic - Latches - MC100E175FN MC100E175FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216587-MC100E175FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Operating Supply Voltage: 4.2 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 800ps Part Status: Obsolete(EOL) Family Name: MC100E175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E175JCTR; SY100E175JZTR; SY100E175JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216587-MC100E175FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Operating Supply Voltage: 4.2 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 800ps Part Status: Obsolete(EOL) Family Name: MC100E175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E175JCTR; SY100E175JZTR; SY100E175JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC100E175FN
1216587-MC100E175FN
Logic - Logic - Latches - MC100E175FN 1216587-MC100E175FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216587-MC100E175FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Standard Operating Supply Voltage: 4.2 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 800ps Part Status: Obsolete(EOL) Family Name: MC100E175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E175JCTR; SY100E175JZTR; SY100E175JZ; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216587-MC100E175FN
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Standard
Operating Supply Voltage: 4.2 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 800ps
Part Status: Obsolete(EOL)
Family Name: MC100E175
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E175JCTR; SY100E175JZTR; SY100E175JZ;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - MC100E175FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC100E175FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC100E175FN
Integrated Circuits (ICs) - Logic - Latches MC100E175FN
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1216587-MC100E175FN MC100E175FN MC100E175FN
Product Name Logic - Logic - Latches - MC100E175FN Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS842DWR - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
4 suppliers
Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details