onsemi Logic - Logic - Flip Flops - MC100E151FNR2 MC100E151FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 123716-MC100E151FNR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 123716-MC100E151FNR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100E151FNR2 - 123716-MC100E151FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E151FNR2
123716-MC100E151FNR2
Logic - Logic - Flip Flops - MC100E151FNR2 123716-MC100E151FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 123716-MC100E151FNR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 123716-MC100E151FNR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 78mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz

Buy Now Datasheet
Flip Flops - MC100E151FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E151FNR2
Flip Flops MC100E151FNR2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Logic - Flip Flops - MC100E151FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E151FNR2
Logic - Flip Flops MC100E151FNR2
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 123716-MC100E151FNR2 MC100E151FNR2 MC100E151FNR2
Product Name Logic - Logic - Flip Flops - MC100E151FNR2 Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
fMAX 1100 MHz 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1370985-74HC173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 30 ns
View Details
6 suppliers
Logic - Flip Flops - 74ABT823D,602 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details