onsemi Logic - Logic - Flip Flops - MC100E151FNG MC100E151FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 134877-MC100E151FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 134877-MC100E151FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100E151FNG - 134877-MC100E151FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E151FNG
134877-MC100E151FNG
Logic - Logic - Flip Flops - MC100E151FNG 134877-MC100E151FNG
Manufacturer: ON Semiconductor Win Source Part Number: 134877-MC100E151FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 78mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 134877-MC100E151FNG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 78mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz

Buy Now Datasheet
 - MC100E151FNG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100E151FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100E151FNG
Integrated Circuits (ICs) - Logic - Flip Flops MC100E151FNG
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 134877-MC100E151FNG MC100E151FNG MC100E151FNG
Product Name Logic - Logic - Flip Flops - MC100E151FNG Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.2 V ~ -5.7 V
fMAX 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers