onsemi Latches MC100E150FNR2G

Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Datasheet
Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC100E150FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC100E150FNR2G
Product Name Latches
Supply Voltage 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74AHCT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74ACTQ843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers