onsemi Latches MC100E150FNR2

Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC100E150FNR2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Latches - MC100E150FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC100E150FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC100E150FNR2
Integrated Circuits (ICs) - Logic - Latches MC100E150FNR2
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC100E150FNR2-ND MC100E150FNR2 MC100E150FNR2
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Propagation Delay 0.3750 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
Latches - 1727-74LVC16373ADGG-Q1JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers