onsemi Logic - Logic - Latches - MC100E150FNG MC100E150FNG

Description
D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E150FNG - Rochester Electronics
Newburyport, MA, United States
D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC100E150FNG
128104-MC100E150FNG
Logic - Logic - Latches - MC100E150FNG 128104-MC100E150FNG
Manufacturer: ON Semiconductor Win Source Part Number: 128104-MC100E150FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Propagation Delay Time (ns): 375ps Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 128104-MC100E150FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Propagation Delay Time (ns): 375ps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
Latches - MC100E150FNG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Latches - MC100E150FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC100E150FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC100E150FNG
Integrated Circuits (ICs) - Logic - Latches MC100E150FNG
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC100E150FNG 128104-MC100E150FNG MC100E150FNG-ND MC100E150FNG MC100E150FNG
Product Name Logic - Logic - Latches - MC100E150FNG Latches Latches Integrated Circuits (ICs) - Logic - Latches
Package Type LDCC28 PLCC; 28-PLCC (11.51x11.51) LCCC; 28-LCC (J-Lead) 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Propagation Delay 0.3750 ns 0.3750 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Latches - 1370960-74HC259D,652 - Win Source Electronics
Specs
Supply Voltage 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
6 suppliers
Logic - Latches - 74ACT11373NS - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers