onsemi Logic - Logic - Shift Registers - MC100E143FNR2 MC100E143FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216575-MC100E143FNR 2 Series: 100E Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E143 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E143JZTR; SY100E143JCTR; SY100E143JITR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216575-MC100E143FNR 2 Series: 100E Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E143 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E143JZTR; SY100E143JCTR; SY100E143JITR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100E143FNR2 - 1216575-MC100E143FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E143FNR2
1216575-MC100E143FNR2
Logic - Logic - Shift Registers - MC100E143FNR2 1216575-MC100E143FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216575-MC100E143FNR 2 Series: 100E Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Part Status: Obsolete(EOL) Family Name: MC100E143 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E143JZTR; SY100E143JCTR; SY100E143JITR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216575-MC100E143FNR2
Series: 100E
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.2 V ~ 5.7 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Part Status: Obsolete(EOL)
Family Name: MC100E143
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E143JZTR; SY100E143JCTR; SY100E143JITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC100E143FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E143FNR2
Shift Registers MC100E143FNR2
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC100E143FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100E143FNR2
Integrated Circuits (ICs) - Logic - Shift Registers MC100E143FNR2
IC REGISTER HOLD 9BIT ECL 28PLCC

IC REGISTER HOLD 9BIT ECL 28PLCC

Supplier's Site
Logic - Shift Registers - MC100E143FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100E143FNR2
Logic - Shift Registers MC100E143FNR2
IC REGISTER HOLD 9BIT ECL 28PLCC

IC REGISTER HOLD 9BIT ECL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1216575-MC100E143FNR2 MC100E143FNR2 MC100E143FNR2 MC100E143FNR2
Product Name Logic - Logic - Shift Registers - MC100E143FNR2 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74AHCT594D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
Logic - Shift Registers - 74HC194D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details