onsemi Logic - Logic - Shift Registers - MC100E141FN MC100E141FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216572-MC100E141FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC100E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E141JC; SY100E141JI TR; SY100E141JI; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216572-MC100E141FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC100E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E141JC; SY100E141JI TR; SY100E141JI; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC100E141FN - 1216572-MC100E141FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100E141FN
1216572-MC100E141FN
Logic - Logic - Shift Registers - MC100E141FN 1216572-MC100E141FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216572-MC100E141FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC100E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E141JC; SY100E141JI TR; SY100E141JI; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216572-MC100E141FN
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.2 V ~ 5.7 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC100E141
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E141JC; SY100E141JI TR; SY100E141JI;
Introduction Date: November 09, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC100E141FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100E141FN
Shift Registers MC100E141FN
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC100E141FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100E141FN
Integrated Circuits (ICs) - Logic - Shift Registers MC100E141FN
IC SHIFT REGISTER 8BIT 28-PLCC

IC SHIFT REGISTER 8BIT 28-PLCC

Supplier's Site
Logic - Shift Registers - MC100E141FN - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100E141FN
Logic - Shift Registers MC100E141FN
IC SHIFT REGISTER 8BIT 28-PLCC

IC SHIFT REGISTER 8BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1216572-MC100E141FN MC100E141FN MC100E141FN MC100E141FN
Product Name Logic - Logic - Shift Registers - MC100E141FN Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3474-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
4 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details