onsemi Logic - Logic - Counters, Dividers - MC100E136FN MC100E136FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216570-MC100E136FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 6 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Part Status: Obsolete(EOL) Family Name: MC100E136 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E136JCTR; SY100E136JZ; SY100E136JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216570-MC100E136FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 6 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Part Status: Obsolete(EOL) Family Name: MC100E136 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E136JCTR; SY100E136JZ; SY100E136JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100E136FN - 1216570-MC100E136FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100E136FN
1216570-MC100E136FN
Logic - Logic - Counters, Dividers - MC100E136FN 1216570-MC100E136FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216570-MC100E136FN Series: 100E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Elements: 1 Number of Bits per Element: 6 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Part Status: Obsolete(EOL) Family Name: MC100E136 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E136JCTR; SY100E136JZ; SY100E136JC; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216570-MC100E136FN
Series: 100E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Elements: 1
Number of Bits per Element: 6
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650MHz
Part Status: Obsolete(EOL)
Family Name: MC100E136
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E136JCTR; SY100E136JZ; SY100E136JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
 - MC100E136FN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 6-Bit, Bidirectional, ECL, PQCC28

Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 6-Bit, Bidirectional, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100E136FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100E136FN
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100E136FN
IC BINARY COUNTER 6-BIT 28PLCC

IC BINARY COUNTER 6-BIT 28PLCC

Supplier's Site
Counters, Dividers - MC100E136FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100E136FN
Counters, Dividers MC100E136FN
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1216570-MC100E136FN MC100E136FN MC100E136FN MC100E136FN
Product Name Logic - Logic - Counters, Dividers - MC100E136FN Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.7 V 4.2 V ~ 5.7 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Counter Category Synchronous
Counter Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8-bit synchronous binary down counter - 74HC40103PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
6 suppliers
Counter ICs - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Logic - Counters, Dividers - 74F163ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details