onsemi Interface Transceiver IC MC100E116FNG

Description
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC100E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC100E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MC100E116FNG
Interface Transceiver IC 710-MC100E116FNG
ECL Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC100E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNG can be used for catalog matching and distributor lookup.

ECL Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC100E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC100E116FNG can be used for catalog matching and distributor lookup.

Supplier's Site
Ecl Differential Line Receiver, 5.7V, Lcc-28; Device Type Onsemi - 26K3876 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Line Receiver, 5.7V, Lcc-28; Device Type Onsemi
26K3876
Ecl Differential Line Receiver, 5.7V, Lcc-28; Device Type Onsemi 26K3876
ECL DIFFERENTIAL LINE RECEIVER, 5.7V, LCC-28; Device Type:Differential Line Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:LCC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

ECL DIFFERENTIAL LINE RECEIVER, 5.7V, LCC-28; Device Type:Differential Line Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:LCC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC100E116FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC100E116FNG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC100E116FNG
IC LINE RECEIVER 28PLCC

IC LINE RECEIVER 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC100E116FNG 26K3876 MC100E116FNG
Product Name Interface Transceiver IC Ecl Differential Line Receiver, 5.7V, Lcc-28; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details
Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Telecom - SI32192-A-FM1R - 844303-SI32192-A-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-QFN (4x6)
View Details
5 suppliers