onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNG MC100E111FNG

Description
MC100E111 - Low Skew Clock Driver, 100E Series, 9 True Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
MC100E111 - Low Skew Clock Driver, 100E Series, 9 True Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E111FNG - Rochester Electronics
Newburyport, MA, United States
MC100E111 - Low Skew Clock Driver, 100E Series, 9 True Output(s), ECL, PQCC28

MC100E111 - Low Skew Clock Driver, 100E Series, 9 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNG - 022480-MC100E111FNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNG
022480-MC100E111FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNG 022480-MC100E111FNG
Manufacturer: ON Semiconductor Win Source Part Number: 022480-MC100E111FNG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022480-MC100E111FNG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Driver, 800Mhz, Lcc-28; Clock Ic Type Onsemi - 45J0952 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 800Mhz, Lcc-28; Clock Ic Type Onsemi
45J0952
Clock Driver, 800Mhz, Lcc-28; Clock Ic Type Onsemi 45J0952
CLOCK DRIVER, 800MHZ, LCC-28; Clock IC Type:Clock Driver; Frequency:800MHz; No. of Outputs:9Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CLOCK DRIVER, 800MHZ, LCC-28; Clock IC Type:Clock Driver; Frequency:800MHz; No. of Outputs:9Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100E111FNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100E111FNG
Clock/Timing - Clock Buffers, Drivers MC100E111FNG
IC CLK BUFFER 1:9 800MHZ 28PLCC

IC CLK BUFFER 1:9 800MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100E111FNG 022480-MC100E111FNG 45J0952 MC100E111FNG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100E111FNG Clock Driver, 800Mhz, Lcc-28; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator Clock Driver
Bus Interface ECL ECL; PECL; ECL, PECL
Features / Standards RoHS RoHS
Package Type Surface Mount; 28-PLCC (11.51x11.51) LCC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9549BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details