onsemi Logic IC MC100E101FN

Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28
Request a Quote Datasheet
Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100E101FN - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28

OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQCC28

Supplier's Site Datasheet
OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC Rail Product overview: MC100E101FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E101FN can be used for catalog matching and distributor lookup.

OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC Rail Product overview: MC100E101FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100E101FN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E101FN - 1216557-MC100E101FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E101FN
1216557-MC100E101FN
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E101FN 1216557-MC100E101FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216557-MC100E101FN Series: 100E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Family Name: MC100E101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E101JC; SY100E101JITR; SY100E101JCTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1216557-MC100E101FN
Series: 100E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC100E101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E101JC; SY100E101JITR; SY100E101JCTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100E101FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100E101FN
Gates and Inverters - Multi-Function, Configurable MC100E101FN
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100E101FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100E101FN
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100E101FN
IC GATE OR/NOR QUAD 4INP 28-PLCC

IC GATE OR/NOR QUAD 4INP 28-PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100E101FN 770-MC100E101FN 1216557-MC100E101FN MC100E101FN MC100E101FN
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100E101FN Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOR; OR/NOR NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate OR; NOR
Logic Family ECL ECL ECL
IC Package Type Other; LDCC28 Other; PLCC Other; 28-LCC (J-Lead)
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302SC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details