onsemi Logic - Logic - Counters, Dividers - MC100E016FN MC100E016FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216554-MC100E016FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 100E016 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216554-MC100E016FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 100E016 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100E016FN - 1216554-MC100E016FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100E016FN
1216554-MC100E016FN
Logic - Logic - Counters, Dividers - MC100E016FN 1216554-MC100E016FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216554-MC100E016FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 100E016 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216554-MC100E016FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 100E016
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Counters, Dividers - MC100E016FNOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100E016FNOS-ND
Counters, Dividers MC100E016FNOS-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Buy Now Datasheet
 - MC100E016FN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28

Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100E016FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100E016FN
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100E016FN
IC BINARY COUNTER 8-BIT 28PLCC

IC BINARY COUNTER 8-BIT 28PLCC

Supplier's Site
Counters, Dividers - MC100E016FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100E016FN
Counters, Dividers MC100E016FN
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1216554-MC100E016FN MC100E016FNOS-ND MC100E016FN MC100E016FN MC100E016FN
Product Name Logic - Logic - Counters, Dividers - MC100E016FN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS592 8-Bit Binary Counters With Input Registers - 5962-87621012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Logic - Counters, Dividers - 74ACT163SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details