onsemi Schottky SMD 3.0 A 40 V Diode and Rectifier MBRS340T3

Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS340T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS340T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 3.0 A 40 V Diode and Rectifier
280-MBRS340T3
Schottky SMD 3.0 A 40 V Diode and Rectifier 280-MBRS340T3
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS340T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340T3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: MBRS340T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRS340T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS340T3OSTR-ND
Single Diodes MBRS340T3OSTR-ND
DIODE SCHOTTKY 40V 4A SMC

DIODE SCHOTTKY 40V 4A SMC

Buy Now Datasheet
Misc Products - MBRS340T3 - 830354-MBRS340T3 - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - MBRS340T3
830354-MBRS340T3
Misc Products - MBRS340T3 830354-MBRS340T3
Manufacturer: ON Semiconductor Win Source Part Number: 830354-MBRS340T3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830354-MBRS340T3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS340T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS340T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS340T3
DIODE SCHOTTKY 40V 4A SMC

DIODE SCHOTTKY 40V 4A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRS340T3 MBRS340T3OSTR-ND 830354-MBRS340T3 MBRS340T3
Product Name Schottky SMD 3.0 A 40 V Diode and Rectifier Single Diodes Misc Products - MBRS340T3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
SMD Diode and Rectifier - 280-8EWF06SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers