onsemi Single Diodes MBRS3200T3

Description
DIODE SCHOTTKY 200V 3A SMB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 3A SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS3200T3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS3200T3-ND
Single Diodes MBRS3200T3-ND
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRS3200T3 - 1216510-MBRS3200T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS3200T3
1216510-MBRS3200T3
Diodes, Rectifiers - Single - MBRS3200T3 1216510-MBRS3200T3
Manufacturer: ON Semiconductor Win Source Part Number: 1216510-MBRS3200T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1216510-MBRS3200T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
Schottky SMD 3.0 A 200 V Diode and Rectifier
280-MBRS3200T3
Schottky SMD 3.0 A 200 V Diode and Rectifier 280-MBRS3200T3
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V, SMB, 2500-REEL Product overview: MBRS3200T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3200T3 can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V, SMB, 2500-REEL Product overview: MBRS3200T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3200T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS3200T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS3200T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS3200T3
DIODE SCHOTTKY 3A 200V SMB

DIODE SCHOTTKY 3A 200V SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRS3200T3-ND 1216510-MBRS3200T3 280-MBRS3200T3 MBRS3200T3
Product Name Single Diodes Diodes, Rectifiers - Single - MBRS3200T3 Schottky SMD 3.0 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFM75A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
 - 1D2209NK005U7742 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Schottky barrier diode - BAT720,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details