onsemi Single Diodes MBRS140T3

Description
DIODE SCHOTTKY 40V 1A SMB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS140T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS140T3OSTR-ND
Single Diodes MBRS140T3OSTR-ND
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 40 V Diode and Rectifier
280-MBRS140T3
Schottky SMD 1.0 A 40 V Diode and Rectifier 280-MBRS140T3
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3 can be used for catalog matching and distributor lookup.

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: MBRS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS140T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRS140T3 - 830349-MBRS140T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS140T3
830349-MBRS140T3
Diodes, Rectifiers - Single - MBRS140T3 830349-MBRS140T3
Manufacturer: ON Semiconductor Win Source Part Number: 830349-MBRS140T3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830349-MBRS140T3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - MBRS140T3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS140T3
Single Diodes MBRS140T3
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS140T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS140T3
Discrete Semiconductor Products - Diodes - Rectifiers MBRS140T3
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number MBRS140T3OSTR-ND 280-MBRS140T3 830349-MBRS140T3 MBRS140T3 MBRS140T3
Product Name Single Diodes Schottky SMD 1.0 A 40 V Diode and Rectifier Diodes, Rectifiers - Single - MBRS140T3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET100103 - Micross Components, Inc.
Specs
IFSM 750 amps
IF 90000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Discrete Semiconductor Products - 231297-BAR88-02LE7910 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers