Schottky Rectifier, 30V, 2A, Surface Mount, DO-214AA Product overview: MBRS130L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074336-MBRS130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers Schottky Power Rect 1.a
DIODE SCHOTTKY 30V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRS130L | 074336-MBRS130L | MBRS130LFSTR-ND | MBRS130L | MBRS130L |
| Product Name | Schottky SMD 30V 2A Diode and Rectifier | Diodes, Rectifiers - Single - MBRS130L | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; SMB | SMB (DO-214AA) | SMB | |
| RoHS Compliant | RoHS | ||||
| IO | 2 amps |