Diode Schottky 250V 40A Through Hole TO-220FP
Manufacturer: ON Semiconductor
Win Source Part Number: 1072657-MBRF40250TG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 30μA @ 250V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Switch-mode, 40 A, 250 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF40250TG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRF40250TG can be used for catalog matching and distributor lookup.
Schottky 250V 40A SWITCHMODE TO220FP
Schottky 250V 40A SWITCHMODE TO220FP
Schottky 250V 40A SWITCHMODE TO220FP
DIODE SCHOTTKY 250V 40A TO220FP
DIODE SCHOTTKY 250V 40A TO220FP
SCHOTTKY RECTIFIER, 40A 250V TO-220; Repetitive Peak Reverse Voltage:250V; Average Forward Current:40A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 40A, 250V, TO-220FP; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):40A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40A 250V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRF40250TGOS-ND | 1072657-MBRF40250TG | 280-MBRF40250TG | 7815806 | 7815806P | MBRF40250TG | MBRF40250TG | 41K9979 | 02AC3715 | MBRF40250TG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRF40250TG | Schottky 40 A 250 V TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 40A 250V To-220; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 40A, 250V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||||
| Life Cycle Stage | Active | Active | ||||||||
| Package | TO-220; TO-220FP | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220 | TO-220FP | TO-220-3 FP | |||
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts | 0.9700 volts | 0.9700 volts | |||||
| trr | 35 ns | 35 ns | 35 ns |