onsemi Diodes, Rectifiers - Arrays - MBRD660CT MBRD660CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883184-MBRD660CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MBRD660 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883184-MBRD660CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MBRD660 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD660CT - 883184-MBRD660CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD660CT
883184-MBRD660CT
Diodes, Rectifiers - Arrays - MBRD660CT 883184-MBRD660CT
Manufacturer: ON Semiconductor Win Source Part Number: 883184-MBRD660CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: MBRD660 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883184-MBRD660CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD660
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBRD660CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRD660CTOS-ND
Diode Arrays MBRD660CTOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
SMD 60V 6A DPAK Diode and Rectifier
286-MBRD660CT
SMD 60V 6A DPAK Diode and Rectifier 286-MBRD660CT
60V 6A DPAK Rectifier Diode, Surface Mount Product overview: MBRD660CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CT can be used for catalog matching and distributor lookup.

60V 6A DPAK Rectifier Diode, Surface Mount Product overview: MBRD660CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD660CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD660CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRD660CT
DIODE ARRAY SCHOTTKY 60V 3A DPAK

DIODE ARRAY SCHOTTKY 60V 3A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 883184-MBRD660CT MBRD660CTOS-ND 286-MBRD660CT MBRD660CT
Product Name Diodes, Rectifiers - Arrays - MBRD660CT Diode Arrays SMD 60V 6A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Rail/Tube DPAK
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details