Diode Schottky 50V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 074314-MBRD350RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
3A 50V Schottky Rectifier, DPAK, Tape & Reel Product overview: MBRD350RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD350RLG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3A 50V
DIODE SCHOTTKY 50V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRD350RLGOSTR-ND | 074314-MBRD350RLG | 280-MBRD350RLG | MBRD350RLG | MBRD350RLG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRD350RLG | Schottky 3A 50V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Active | Removed | |||
| Package | DPAK; DPAK-3 | Tape and Reel | DPAK; DPAK |