onsemi Repetitive Reverse Voltage Vrrm Max Onsemi MBRD340G.

Description
Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Onsemi - 27AC8314 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Onsemi
27AC8314
Repetitive Reverse Voltage Vrrm Max Onsemi 27AC8314
Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:4Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC8314
Product Name Repetitive Reverse Voltage Vrrm Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DME3927-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details