Infineon Technologies AG Diode Arrays BAS12504WH6327XTSA1

Description
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 448-BAS12504WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS12504WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS12504WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2737282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2737282
Schottky Diodes & Rectifiers 2737282
Infineon AF SCHOTTKY DIODES BAS12504WH63

Infineon AF SCHOTTKY DIODES BAS12504WH63

Supplier's Site
Schottky Diodes & Rectifiers - 2737283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2737283
Schottky Diodes & Rectifiers 2737283
Infineon AF SCHOTTKY DIODES BAS12504WH63

Infineon AF SCHOTTKY DIODES BAS12504WH63

Supplier's Site
Singapore, Singapore
25V 100MA Diode and Rectifier
286-BAS12504WH6327XTSA1
25V 100MA Diode and Rectifier 286-BAS12504WH6327XTSA1
DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WH6327XT SA1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 - 846143-BAS12504WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1
846143-BAS12504WH6327XTSA1
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 846143-BAS12504WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 846143-BAS12504WH632 7XTSA1 Features: Diode Array 25 V Package: Reel - TR Family Name: BAS12504 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS 125-04W H6327-ND, BAS12504WH6327XTSA1T R, SP000749598, 448-BAS12504WH6327XT SA1CT, 448-BAS12504WH6327XT SA1DKR, BAS 125-04W H6327, 448-BAS12504WH6327XT SA1TR, BAS12504WH6327XTSA1T R-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 846143-BAS12504WH6327XTSA1
Features: Diode Array 25 V
Package: Reel - TR
Family Name: BAS12504
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS 125-04W H6327-ND, BAS12504WH6327XTSA1TR, SP000749598, 448-BAS12504WH6327XTSA1CT, 448-BAS12504WH6327XTSA1DKR, BAS 125-04W H6327, 448-BAS12504WH6327XTSA1TR, BAS12504WH6327XTSA1TR-ND

Buy Now Datasheet
Schottky Diode, 25V, 0.1A, Sot-323; Diode Configuration Infineon - 13AC8203 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 25V, 0.1A, Sot-323; Diode Configuration Infineon
13AC8203
Schottky Diode, 25V, 0.1A, Sot-323; Diode Configuration Infineon 13AC8203
SCHOTTKY DIODE, 25V, 0.1A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:25V; Average Forward Current:100mA; Forward Voltage Max:950mV; Forward Surge Current:500mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 25V, 0.1A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:25V; Average Forward Current:100mA; Forward Voltage Max:950mV; Forward Surge Current:500mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS12504WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS12504WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS12504WH6327XTSA1
DIODE ARR SCHOT 25V 100MA SOT323

DIODE ARR SCHOT 25V 100MA SOT323

Supplier's Site
DIODE ARRAY SCHOTTKY 25V SOT323

DIODE ARRAY SCHOTTKY 25V SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Diode Arrays
Product Number 448-BAS12504WH6327XTSA1DKR-ND 2737282 286-BAS12504WH6327XTSA1 846143-BAS12504WH6327XTSA1 13AC8203 BAS12504WH6327XTSA1 BAS12504WH6327XTSA1
Product Name Diode Arrays Schottky Diodes & Rectifiers 25V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 Schottky Diode, 25V, 0.1A, Sot-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj 150 C (302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape & Reel (TR) SOT323 SOT323; SC-70, SOT-323
Diode Type Schottky Schottky; Diode Array 25 V Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data