onsemi Single Diodes MBRA1H100T3G

Description
Diode Schottky 100V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRA1H100T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA1H100T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA1H100T3GOSCT-ND
Single Diodes MBRA1H100T3GOSCT-ND
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA1H100T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA1H100T3GOSTR-ND
Single Diodes MBRA1H100T3GOSTR-ND
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRA1H100T3G - 041441-MBRA1H100T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA1H100T3G
041441-MBRA1H100T3G
Diodes, Rectifiers - Single - MBRA1H100T3G 041441-MBRA1H100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 041441-MBRA1H100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 760mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 041441-MBRA1H100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815705
Schottky Diodes & Rectifiers 7815705
onsemi MBRA1H100T3G Diode

onsemi MBRA1H100T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7815705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815705P
Schottky Diodes & Rectifiers 7815705P
onsemi MBRA1H100T3G Diode

onsemi MBRA1H100T3G Diode

Supplier's Site
Singapore, Singapore
Schottky SMD 1.0 A 100 V Diode and Rectifier
280-MBRA1H100T3G
Schottky SMD 1.0 A 100 V Diode and Rectifier 280-MBRA1H100T3G
1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA1H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA1H100T3G can be used for catalog matching and distributor lookup.

1.0 A, 100 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: MBRA1H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA1H100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA1H100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA1H100T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA1H100T3G
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / Reel Onsemi - 15R4280 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / Reel Onsemi
15R4280
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / Reel Onsemi 15R4280
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / REEL

Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / REEL

Supplier's Site Datasheet
Single Diodes - MBRA1H100T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA1H100T3G
Single Diodes MBRA1H100T3G
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number MBRA1H100T3GOSDKR-ND 041441-MBRA1H100T3G 7815705 7815705P 280-MBRA1H100T3G MBRA1H100T3G 15R4280 MBRA1H100T3G
Product Name Single Diodes Diodes, Rectifiers - Single - MBRA1H100T3G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 1.0 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V / Reel Onsemi Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Life Cycle Stage Active Active
Package SMA; SMA Do-214ac (sma) DO-214AC Tape and Reel SMA; DO-214AC, SMA
VF 0.7600 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Medium power Schottky barrier single diode - BAT760,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
7 suppliers
Schottky 40V 15A Diode and Rectifier - 280-12TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers