Medium power Schottky barrier single diode with an integrated guard ring, encapsulated in a SOD323 (SC-76) Surface-Mounted Device package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a maximum reverse voltage of 20 V, a forward current rating of 1 A, and a typical forward voltage of 480 mV at 1 A. The junction temperature ranges from -65 °C to 125 °C, with a storage temperature range of -65 °C to 150 °C. Thermal resistance from junction to ambient is 220 K/W with a 10 x 10 mm² copper pad and 180 K/W with a 40 x 40 mm² pad. Reverse current is up to 50 µA at 15 V and 25 °C. Diode capacitance is 19 to 25 pF at 5 V and 1 MHz. Marked as A4.
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022196-BAT760,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
Schottky Rectifier Diode, Single Element, 2-Pin, SILICON Product overview: BAT760,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT760,115 can be used for catalog matching and distributor lookup.
20V 550mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 1A SOD323
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT760,115 | 1022196-BAT760,115 | 1727-BAT760,115CT-ND | 280-BAT760,115 | BAT760,115 | BAT760,115 | BAT760,115 |
| Product Name | Medium power Schottky barrier single diode | Diodes, Rectifiers - Single - BAT760,115 | Single Diodes | Schottky Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Applications | Switching | ||||||
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 270 to 0.2700 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts |