Infineon Technologies AG High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064D IRHSLNA57064D

Description
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - On DBC Carrier Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level Space IRHSLNA57064SCSD Screening Level Space Lead Option Carrier IRHSLNA57064SCS Standard Packaging
Request a Quote
Description
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - On DBC Carrier Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level Space IRHSLNA57064SCSD Screening Level Space Lead Option Carrier IRHSLNA57064SCS Standard Packaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRHSLNA57064 is a radiation-hardened, 60V, N-channel synchronous rectifier in an SMD-2 package, integrating a MOSFET and Schottky diode for high-efficiency switching in military and space DC-DC converters. It features a maximum on-resistance of 6.1 mΩ at 25°C, a total gate charge of 160 nC, and continuous drain current of 75 A limited by the package. The device withstands 100 kRads(Si) total ionizing dose with stable electrical characteristics, and operates from -55°C to +150°C. Its Schottky diode has a forward voltage of 0.9 V at 25°C and 45 A, with reverse recovery time under 100 ns. The package has a typical weight of 3.3 g and junction-to-case thermal resistance of 0.5 °C/W for the MOSFET.

Datasheet Summary
Powered by GS/AI

The IRHSLNA57064 is a radiation-hardened, 60V, N-channel synchronous rectifier in an SMD-2 package, integrating a MOSFET and Schottky diode for high-efficiency switching in military and space DC-DC converters. It features a maximum on-resistance of 6.1 mΩ at 25°C, a total gate charge of 160 nC, and continuous drain current of 75 A limited by the package. The device withstands 100 kRads(Si) total ionizing dose with stable electrical characteristics, and operates from -55°C to +150°C. Its Schottky diode has a forward voltage of 0.9 V at 25°C and 45 A, with reverse recovery time under 100 ns. The package has a typical weight of 3.3 g and junction-to-case thermal resistance of 0.5 °C/W for the MOSFET.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064D - IRHSLNA57064D - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064D
IRHSLNA57064D
High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064D IRHSLNA57064D
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - On DBC Carrier Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level Space IRHSLNA57064SCSD Screening Level Space Lead Option Carrier IRHSLNA57064SCS Standard Packaging

60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - On DBC Carrier


Similar Parts

IRHSLNA57064

A IRHSLNA57064 with RadHard Hermetic Packaging

IRHSLNA57064D

On DBC Carrier

IRHSLNA53064SCS

Screening Level Space

IRHSLNA57064SCSD

Screening Level Space Lead Option Carrier

IRHSLNA57064SCS

Standard Packaging

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Rectifiers
Product Number IRHSLNA57064D
Product Name High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064D
Package C-CCN-3
Unlock Full Specs
to access all available technical data