onsemi Single Diodes MBR5H100MFST1G

Description
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR5H100MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR5H100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR5H100MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867490
Schottky Diodes & Rectifiers 1867490
ON Semiconductor, MBR5H100MFST1G

ON Semiconductor, MBR5H100MFST1G

Supplier's Site
Schottky Diodes & Rectifiers - 1867720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867720
Schottky Diodes & Rectifiers 1867720
ON Semiconductor, MBR5H100MFST1G

ON Semiconductor, MBR5H100MFST1G

Supplier's Site
Schottky Diodes & Rectifiers - 1867720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867720P
Schottky Diodes & Rectifiers 1867720P
ON Semiconductor, MBR5H100MFST1G

ON Semiconductor, MBR5H100MFST1G

Supplier's Site
Singapore, Singapore
Schottky 100 V 5.0 A Diode and Rectifier
280-MBR5H100MFST1G
Schottky 100 V 5.0 A Diode and Rectifier 280-MBR5H100MFST1G
Schottky Barrier Rectifier, 100 V, 5.0 A, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR5H100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5H100MFST1G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 100 V, 5.0 A, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR5H100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5H100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR5H100MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR5H100MFST1G
Single Diodes MBR5H100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR5H100MFST1G
Schottky Diodes & Rectifiers MBR5H100MFST1G
Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECT

Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR5H100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5H100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR5H100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site
Schottky Rect, 5A, 100V, Soic; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6508 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 5A, 100V, Soic; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6508
Schottky Rect, 5A, 100V, Soic; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6508
SCHOTTKY RECT, 5A, 100V, SOIC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOIC; No. of Pins:8Pins; Forward Voltage VF Max:730mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, 5A, 100V, SOIC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOIC; No. of Pins:8Pins; Forward Voltage VF Max:730mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number MBR5H100MFST1GOSDKR-ND 1867490 1867720P 280-MBR5H100MFST1G MBR5H100MFST1G MBR5H100MFST1G MBR5H100MFST1G 81Y6508
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100 V 5.0 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 5A, 100V, Soic; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F)
Rectifier Configuration / Technology Schottky
Package Dfn DFN Tape and Reel 8-PowerTDFN, 5 Leads SO-8 SOIC
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data