Diode Schottky 40V 3A Through Hole Axial
3A 40V Schottky Rectifier, DO-201AD, Tape & Reel Product overview: MBR340RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074293-MBR340RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Diodes & Rectifiers 3A 40V
DIODE SCHOTTKY 40V 3A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR340RLGOSTR-ND | 280-MBR340RLG | 074293-MBR340RLG | MBR340RLG | MBR340RLG |
| Product Name | Single Diodes | Schottky 3A 40V Diode and Rectifier | Diodes, Rectifiers - Single - MBR340RLG | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape and Reel | Axial | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS |