onsemi Schottky 40 V 3.0 A Diode and Rectifier MBR340RL

Description
Schottky Barrier Rectifier, 40 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR340RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 40 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR340RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40 V 3.0 A Diode and Rectifier - 280-MBR340RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 3.0 A Diode and Rectifier
280-MBR340RL
Schottky 40 V 3.0 A Diode and Rectifier 280-MBR340RL
Schottky Barrier Rectifier, 40 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR340RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340RL can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 40 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MBR340RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR340RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR340RL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR340RL-ND
Single Diodes MBR340RL-ND
Diode Schottky 40V 3A Through Hole Axial

Diode Schottky 40V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR340RL - 1216128-MBR340RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR340RL
1216128-MBR340RL
Diodes, Rectifiers - Single - MBR340RL 1216128-MBR340RL
Manufacturer: ON Semiconductor Win Source Part Number: 1216128-MBR340RL Packaging: Tape and Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MBR340 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A Current - Reverse Leakage at Vr: 600μA at 40V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216128-MBR340RL
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MBR340
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 600μA at 40V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR340RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR340RL
Discrete Semiconductor Products - Diodes - Rectifiers MBR340RL
DIODE SCHOTTKY 40V 3A AXIAL

DIODE SCHOTTKY 40V 3A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBR340RL MBR340RL-ND 1216128-MBR340RL MBR340RL
Product Name Schottky 40 V 3.0 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR340RL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
RF Diodes - BAR 63-03W E6433 - 1022020-BAR 63-03W E6433 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details