Manufacturer: ON Semiconductor
Win Source Part Number: 1072496-MBR3100G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Schottky Rectifier Diode 100V 3A DO-201AD Product overview: MBR3100G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3100G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Through Hole Axial
SCHOTTKY RECTIFIER, 3A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 100V 3A AXIAL
DIODE SCHOTTKY 100V 3A AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1072496-MBR3100G | 280-MBR3100G | MBR3100GOS-ND | 42K0012 | MBR3100G | MBR3100G |
| Product Name | Diodes, Rectifiers - Single - MBR3100G | Schottky 100V 3A Diode and Rectifier | Single Diodes | Schottky Rectifier, 3A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | ||||
| Package | DO-201; DO-201AD | Bulk | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | ||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS |