onsemi Schottky SMD 2.0 A 200 V Diode and Rectifier MBR2H200SFT3G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR2H200SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR2H200SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 2.0 A 200 V Diode and Rectifier - 280-MBR2H200SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 2.0 A 200 V Diode and Rectifier
280-MBR2H200SFT3G
Schottky SMD 2.0 A 200 V Diode and Rectifier 280-MBR2H200SFT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR2H200SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR2H200SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR2H200SFT3G - 1072464-MBR2H200SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2H200SFT3G
1072464-MBR2H200SFT3G
Diodes, Rectifiers - Single - MBR2H200SFT3G 1072464-MBR2H200SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1072464-MBR2H200SFT3 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072464-MBR2H200SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MBR2H200SFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR2H200SFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR2H200SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2H200SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2H200SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR2H200SFT3G
DIODE SCHOTTKY 200V 2A SOD123FL

DIODE SCHOTTKY 200V 2A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2H200SFT3G
Schottky Diodes & Rectifiers MBR2H200SFT3G
Schottky Diodes & Rectifiers REC SOD123 2A 200V

Schottky Diodes & Rectifiers REC SOD123 2A 200V

Buy Now Datasheet
Single Diodes - MBR2H200SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR2H200SFT3G
Single Diodes MBR2H200SFT3G
DIODE SCHOTTKY 200V 2A SOD123FL

DIODE SCHOTTKY 200V 2A SOD123FL

Supplier's Site Datasheet
Schottky Rect, Single, 200V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi - 42AC1732 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 200V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi
42AC1732
Schottky Rect, Single, 200V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi 42AC1732
SCHOTTKY RECT, SINGLE, 200V, SOD123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 200V, SOD123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 200V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 86X0688 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
86X0688
Schottky Rectifier, 200V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 86X0688
SCHOTTKY RECTIFIER, 200V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MBR2H200SFT3G 1072464-MBR2H200SFT3G MBR2H200SFT3GOSDKR-ND MBR2H200SFT3G MBR2H200SFT3G MBR2H200SFT3G 42AC1732 86X0688
Product Name Schottky SMD 2.0 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - MBR2H200SFT3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 200V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 200V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL
VF 0.9400 volts 0.9400 volts 0.9400 volts 0.9400 volts 0.9400 volts
Unlock Full Specs
to access all available technical data