onsemi Single Diodes MBR120VLSFT3G

Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR120VLSFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120VLSFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120VLSFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867700P
Schottky Diodes & Rectifiers 1867700P
ON Semiconductor, MBR120VLSFT3G

ON Semiconductor, MBR120VLSFT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1867700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867700
Schottky Diodes & Rectifiers 1867700
ON Semiconductor, MBR120VLSFT3G

ON Semiconductor, MBR120VLSFT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1867479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867479
Schottky Diodes & Rectifiers 1867479
ON Semiconductor, MBR120VLSFT3G

ON Semiconductor, MBR120VLSFT3G

Supplier's Site
Diodes, Rectifiers - Single - MBR120VLSFT3G - 850792-MBR120VLSFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR120VLSFT3G
850792-MBR120VLSFT3G
Diodes, Rectifiers - Single - MBR120VLSFT3G 850792-MBR120VLSFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 850792-MBR120VLSFT3G Features: Diode 20 V Package: Reel - TR Family Name: MBR120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR120VLSFT3GOSDKR, MBR120VLSFT3GOSTR, MBR120VLSFT3G-ND, MBR120VLSFT3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 850792-MBR120VLSFT3G
Features: Diode 20 V
Package: Reel - TR
Family Name: MBR120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR120VLSFT3GOSDKR, MBR120VLSFT3GOSTR, MBR120VLSFT3G-ND, MBR120VLSFT3GOSCT

Buy Now Datasheet
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-MBR120VLSFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-MBR120VLSFT3G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-MBR120VLSFT3G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR120VLSFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT3G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR120VLSFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR120VLSFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR120VLSFT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR120VLSFT3G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K0002 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K0002
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K0002
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, 1A, 20V, Sod123; Repetitive Peak Reverse Voltage Onsemi - 81Y6505 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 1A, 20V, Sod123; Repetitive Peak Reverse Voltage Onsemi
81Y6505
Schottky Rect, 1A, 20V, Sod123; Repetitive Peak Reverse Voltage Onsemi 81Y6505
SCHOTTKY RECT, 1A, 20V, SOD123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Forward Surge Current:45A RoHS Compliant: Yes

SCHOTTKY RECT, 1A, 20V, SOD123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Forward Surge Current:45A RoHS Compliant: Yes

Supplier's Site
Single Diodes - MBR120VLSFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR120VLSFT3G
Single Diodes MBR120VLSFT3G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR120VLSFT3G
Schottky Diodes & Rectifiers MBR120VLSFT3G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number MBR120VLSFT3GOSCT-ND 1867700P 1867700 850792-MBR120VLSFT3G 280-MBR120VLSFT3G MBR120VLSFT3G 42K0002 81Y6505 MBR120VLSFT3G MBR120VLSFT3G
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBR120VLSFT3G Schottky SMD 1.0 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 1A, 20V, Sod123; Repetitive Peak Reverse Voltage Onsemi Single Diodes Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package SOD-123; SOD-123 SOD-123; Sod-123fl Tape and Reel SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
IO 1 amps
Unlock Full Specs
to access all available technical data