onsemi Diode Configuration Onsemi MBR1080G.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):10A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:175°C; Diode Case Style:TO-220AC RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):10A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:175°C; Diode Case Style:TO-220AC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 27AC8324 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
27AC8324
Diode Configuration Onsemi 27AC8324
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):10A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:175°C; Diode Case Style:TO-220AC RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):10A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:175°C; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC8324
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode - 99763786 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details