10A, 80V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, CASE 221B-04, 2 PIN Product overview: MBR1080 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1080 can be used for catalog matching and distributor lookup.
Diode Schottky 80V 10A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 925971-MBR1080
Series: SWITCHMODE™
Features: Diode Schottky 80 V 10A Through Hole TO-220-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR1080
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 80V 10A TO220-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR1080 | MBR1080-ND | 925971-MBR1080 | MBR1080 |
| Product Name | 10A 80V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR1080 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps |