onsemi Single Diodes MBR10100MFST3G

Description
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR10100MFST3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR10100MFST3G-ND
Single Diodes MBR10100MFST3G-ND
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
Schottky 10 A 100 V 10A Diode and Rectifier
280-MBR10100MFST3G
Schottky 10 A 100 V 10A Diode and Rectifier 280-MBR10100MFST3G
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR10100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100MFST3G can be used for catalog matching and distributor lookup.

10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR10100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1216053-MBR10100MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1216053-MBR10100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1216053-MBR10100MFST3G
Win Source Part Number: 1216053-MBR10100MFST 3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: MBR10100

Win Source Part Number: 1216053-MBR10100MFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: MBR10100

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100MFST3G
Schottky Diodes & Rectifiers MBR10100MFST3G
Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD

Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100MFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100MFST3G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site
Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 28X7860 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi
28X7860
Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi 28X7860
SCHOTTKY RECTIFIER, 100V, 10A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 10A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBR10100MFST3G-ND 280-MBR10100MFST3G 1216053-MBR10100MFST3G MBR10100MFST3G MBR10100MFST3G 28X7860
Product Name Single Diodes Schottky 10 A 100 V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package 8-PowerTDFN, 5 Leads DFN
VF 0.9500 volts 0.9500 volts 0.9500 volts
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Diodes, Rectifiers - Single - 8EWF06SPBF - 1134133-8EWF06SPBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers