onsemi LED Character and Numeric MAN6640

Description
"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.5V (Max) 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.5V (Max) 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - MAN6640-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
MAN6640-ND
LED Character and Numeric MAN6640-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.5V (Max) 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.5V (Max) 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - MAN6640 - 1211783-MAN6640 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN6640
1211783-MAN6640
Display Modules - Display Modules - LED Character and Numeric - MAN6640 1211783-MAN6640
Manufacturer: ON Semiconductor Win Source Part Number: 1211783-MAN6640 Packaging: Bulk Color: Orange Millicandela Rating: 2.2mcd Current - Test: 20mA Wavelength - Peak: 630nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 18-DIP Power Dissipation (Maximum): 1.2W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) Voltage - Forward (Vf): 2.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1211783-MAN6640
Packaging: Bulk
Color: Orange
Millicandela Rating: 2.2mcd
Current - Test: 20mA
Wavelength - Peak: 630nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 1.2W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm)
Voltage - Forward (Vf): 2.5V (Maximum)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number MAN6640-ND 1211783-MAN6640
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - MAN6640
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details